Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/96R2025N

Description
SELF LOCKING PLUG, PIN, 83723 SIII THREA
Request a Quote Datasheet
Description
SELF LOCKING PLUG, PIN, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/96R2025N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/96R2025N
Connectors Mil-Qualified, Circular Body, All M83723/96R2025N
SELF LOCKING PLUG, PIN, 83723 SIII THREA

SELF LOCKING PLUG, PIN, 83723 SIII THREA

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/96R2025N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/96R2025N
MIL Spec Connector - MIL-DTL-83723 III M83723/96R2025N
SELF LOCKING PLUG, PIN, 83723 SIII THREA

SELF LOCKING PLUG, PIN, 83723 SIII THREA

Buy Now
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric - 80P7324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric
80P7324
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric 80P7324
CIRCULAR CONN, PLUG, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/96R2025N M83723/96R2025N 80P7324
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details