Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/96R1808N

Description
SELF LOCKING PLUG, PIN, 83723 SIII THREA
Request a Quote Datasheet
Description
SELF LOCKING PLUG, PIN, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/96R1808N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/96R1808N
MIL Spec Connector - MIL-DTL-83723 III M83723/96R1808N
SELF LOCKING PLUG, PIN, 83723 SIII THREA

SELF LOCKING PLUG, PIN, 83723 SIII THREA

Buy Now
Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric - 80P7320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric
80P7320
Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric 80P7320
CIRCULAR CONN, PLUG, 18-8, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-8, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/96R1808N 80P7320
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 18-8, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details