Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/96R1610N

Description
SELF LOCKING PLUG, PIN, 83723 SIII THREA
Request a Quote Datasheet
Description
SELF LOCKING PLUG, PIN, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/96R1610N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/96R1610N
MIL Spec Connector - MIL-DTL-83723 III M83723/96R1610N
SELF LOCKING PLUG, PIN, 83723 SIII THREA

SELF LOCKING PLUG, PIN, 83723 SIII THREA

Buy Now
M83723 10C 10#16 PIN PLUG

M83723 10C 10#16 PIN PLUG

Buy Now
Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric - 80P7318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric
80P7318
Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric 80P7318
CIRCULAR CONN, PLUG, 16-10, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16-10, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/96R1610N Conesys Aero-Electric M83723/96R1610N 80P7318
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details