Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/96R1020N

Description
M83723 2C 2#16 PIN PLUG
Request a Quote
Description
M83723 2C 2#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M83723 2C 2#16 PIN PLUG

M83723 2C 2#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/96R1020N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/96R1020N
Connectors Mil-Qualified, Circular Body, All M83723/96R1020N
SELF LOCKING PLUG, PIN, 83723 SIII THREA

SELF LOCKING PLUG, PIN, 83723 SIII THREA

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/96R1020N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/96R1020N
MIL Spec Connector - MIL-DTL-83723 III M83723/96R1020N
SELF LOCKING PLUG, PIN, 83723 SIII THREA

SELF LOCKING PLUG, PIN, 83723 SIII THREA

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
M83723/96R1020N
MIL Spec Connector - MIL-DTL 5015, I M83723/96R1020N
M83723 2C 2#16 PIN PLUG

M83723 2C 2#16 PIN PLUG

Buy Now
M83723 2C 2#16 Pin Plug Aero Electric - 32AH6528 - Newark, An Avnet Company
Chicago, IL, United States
M83723 2C 2#16 Pin Plug Aero Electric
32AH6528
M83723 2C 2#16 Pin Plug Aero Electric 32AH6528
M83723 2C 2#16 PIN PLUG

M83723 2C 2#16 PIN PLUG

Supplier's Site
Circular Conn, Plug, 10-20, Cable; Military Specification Aero Electric - 80P7310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-20, Cable; Military Specification Aero Electric
80P7310
Circular Conn, Plug, 10-20, Cable; Military Specification Aero Electric 80P7310
CIRCULAR CONN, PLUG, 10-20, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10-20, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/96R1020N M83723/96R1020N M83723/96R1020N M83723/96R1020N 32AH6528 80P7310
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III MIL Spec Connector - MIL-DTL 5015, I M83723 2C 2#16 Pin Plug Aero Electric Circular Conn, Plug, 10-20, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers