Aero-Electric Connector, Inc.
M83723 5C 5#20 Pin Plug Aero Electric
M83723/96G10056-LC
Description
M83723 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 5C 5#20 Pin Plug Aero Electric
32AH6361
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric M83723/96G10056-LC |
32AH6361 |
|
Product Name
|
|
M83723 5C 5#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details