Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/95R2025N

Description
SELF LOCKING PLUG, SOCKET, 83723 SIII TH
Request a Quote Datasheet
Description
SELF LOCKING PLUG, SOCKET, 83723 SIII TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/95R2025N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/95R2025N
MIL Spec Connector - MIL-DTL-83723 III M83723/95R2025N
SELF LOCKING PLUG, SOCKET, 83723 SIII TH

SELF LOCKING PLUG, SOCKET, 83723 SIII TH

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/95R2025N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/95R2025N
Connectors Mil-Qualified, Circular Body, All M83723/95R2025N
SELF LOCKING PLUG, SOCKET, 83723 SIII TH

SELF LOCKING PLUG, SOCKET, 83723 SIII TH

Buy Now
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric - 80P7294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric
80P7294
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric 80P7294
CIRCULAR CONN, PLUG, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/95R2025N M83723/95R2025N 80P7294
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2001-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details