Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/95R1814N

Description
SELF LOCKING PLUG, SOCKET, 83723 SIII TH
Request a Quote Datasheet
Description
SELF LOCKING PLUG, SOCKET, 83723 SIII TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/95R1814N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/95R1814N
MIL Spec Connector - MIL-DTL-83723 III M83723/95R1814N
SELF LOCKING PLUG, SOCKET, 83723 SIII TH

SELF LOCKING PLUG, SOCKET, 83723 SIII TH

Buy Now
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric - 80P7292 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
80P7292
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric 80P7292
CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/95R1814N 80P7292
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - FBS-SUB-9-GS-IB-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers