Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/92W0898N

Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote
Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/92W0898N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/92W0898N
MIL Spec Connector - MIL-DTL-83723 III M83723/92W0898N
RFI PLUG, PIN, 83723 SIII THREADED

RFI PLUG, PIN, 83723 SIII THREADED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/92W0898N
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Geometry Straight
Frequency 26.500 GHz
View Details
Cable Connectors - NCV-MG-T67-3 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details