Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/92R1624N

Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/92R1624N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/92R1624N
MIL Spec Connector - MIL-DTL-83723 III M83723/92R1624N
RFI PLUG, PIN, 83723 SIII THREADED

RFI PLUG, PIN, 83723 SIII THREADED

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/92R1624N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/92R1624N
Connectors Mil-Qualified, Circular Body, All M83723/92R1624N
RFI PLUG, PIN, 83723 SIII THREADED

RFI PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric - 80P7259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric
80P7259
Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric 80P7259
CIRCULAR CONN, PLUG, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 16-24, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number M83723/92R1624N M83723/92R1624N 80P7259
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5463282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051005-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers