Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/92R0898N

Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/92R0898N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/92R0898N
MIL Spec Connector - MIL-DTL-83723 III M83723/92R0898N
RFI PLUG, PIN, 83723 SIII THREADED

RFI PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric - 80P7247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
80P7247
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric 80P7247
CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number M83723/92R0898N 80P7247
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 75 ohm - 190763 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Coaxial Adapters - 2826931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details