Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/92R0803N

Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/92R0803N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/92R0803N
MIL Spec Connector - MIL-DTL-83723 III M83723/92R0803N
RFI PLUG, PIN, 83723 SIII THREADED

RFI PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric - 80P7246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
80P7246
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric 80P7246
CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number M83723/92R0803N 80P7246
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 2662215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
RF Connectors - 1057332-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 11.000 GHz
View Details
2 suppliers
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details