Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/92G2039N

Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote
Description
RFI PLUG, PIN, 83723 SIII THREADED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/92G2039N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/92G2039N
MIL Spec Connector - MIL-DTL-83723 III M83723/92G2039N
RFI PLUG, PIN, 83723 SIII THREADED

RFI PLUG, PIN, 83723 SIII THREADED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/92G2039N
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Geometry Straight
Frequency 4.000 GHz
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
SMA (M) St. Terminator - ET-SMS-TM - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NC2-FG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details