Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/91R2443N

Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet
Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/91R2443N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/91R2443N
MIL Spec Connector - MIL-DTL-83723 III M83723/91R2443N
RFI PLUG, SOCKET, 83723 SIII THREADED

RFI PLUG, SOCKET, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 24-43, Cable; Military Specification Aero Electric - 80P7243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-43, Cable; Military Specification Aero Electric
80P7243
Circular Conn, Plug, 24-43, Cable; Military Specification Aero Electric 80P7243
CIRCULAR CONN, PLUG, 24-43, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-43, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number M83723/91R2443N 80P7243
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 24-43, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1052566-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
6 suppliers
Coaxial Adapters - 1237370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details