Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/91R2025N

Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet
Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/91R2025N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/91R2025N
MIL Spec Connector - MIL-DTL-83723 III M83723/91R2025N
RFI PLUG, SOCKET, 83723 SIII THREADED

RFI PLUG, SOCKET, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric - 80P7234 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric
80P7234
Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric 80P7234
CIRCULAR CONN, PLUG, 20-25, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-25, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number M83723/91R2025N 80P7234
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 20-25, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053260-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details