Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/91R1624N

Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet
Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/91R1624N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/91R1624N
Connectors Mil-Qualified, Circular Body, All M83723/91R1624N
RFI PLUG, SOCKET, 83723 SIII THREADED

RFI PLUG, SOCKET, 83723 SIII THREADED

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/91R1624N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/91R1624N
MIL Spec Connector - MIL-DTL-83723 III M83723/91R1624N
RFI PLUG, SOCKET, 83723 SIII THREADED

RFI PLUG, SOCKET, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric - 80P7229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric
80P7229
Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric 80P7229
CIRCULAR CONN, PLUG, 16-24, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-24, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number M83723/91R1624N M83723/91R1624N 80P7229
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 16-24, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RP TNC (F) St. Connector for RG 316 Cable - ET-TFRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details