Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/91R1610Y

Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote
Description
RFI PLUG, SOCKET, 83723 SIII THREADED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/91R1610Y - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/91R1610Y
MIL Spec Connector - MIL-DTL-83723 III M83723/91R1610Y
RFI PLUG, SOCKET, 83723 SIII THREADED

RFI PLUG, SOCKET, 83723 SIII THREADED

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/91R1610Y
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details