Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/87W1814N

Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/87W1814N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/87W1814N
Connectors Mil-Qualified, Circular Body, All M83723/87W1814N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/87W1814N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/87W1814N
MIL Spec Connector - MIL-DTL-83723 III M83723/87W1814N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/87W1814N
MIL Spec Connector - MIL-DTL-83723 lll M83723/87W1814N
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric - 80P7201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
80P7201
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric 80P7201
CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/87W1814N M83723/87W1814N 80P7201
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - ECC.1B.308.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details