Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/87W1006N

Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/87W1006N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/87W1006N
Connectors Mil-Qualified, Circular Body, All M83723/87W1006N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/87W1006N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/87W1006N
MIL Spec Connector - MIL-DTL-83723 III M83723/87W1006N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric - 80P7190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric
80P7190
Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric 80P7190
CIRCULAR CONN, PLUG, 10-6, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10-6, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/87W1006N M83723/87W1006N 80P7190
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 10-6, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - ECG.2B.303.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers