Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/87W0898N

Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/87W0898N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/87W0898N
MIL Spec Connector - MIL-DTL-83723 III M83723/87W0898N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric - 80P7187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
80P7187
Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric 80P7187
CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-98, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/87W0898N 80P7187
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 8-98, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details