Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/87W0803N

Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/87W0803N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/87W0803N
MIL Spec Connector - MIL-DTL-83723 III M83723/87W0803N
STD PLUG, PIN, 83723 SIII THREADED

STD PLUG, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric - 80P7186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
80P7186
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric 80P7186
CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/87W0803N 80P7186
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard & Miniature Phono Jack - 849M - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details
D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details