Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/86W2255N

Description
STD PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet
Description
STD PLUG, SOCKET, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/86W2255N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/86W2255N
MIL Spec Connector - MIL-DTL-83723 III M83723/86W2255N
STD PLUG, SOCKET, 83723 SIII THREADED

STD PLUG, SOCKET, 83723 SIII THREADED

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/86W2255N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/86W2255N
Connectors Mil-Qualified, Circular Body, All M83723/86W2255N
STD PLUG, SOCKET, 83723 SIII THREADED

STD PLUG, SOCKET, 83723 SIII THREADED

Buy Now
Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric - 80P7152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric
80P7152
Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric 80P7152
CIRCULAR CONN, PLUG, 22-55, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-55, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/86W2255N M83723/86W2255N 80P7152
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 22-55, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug - SD-SUB-D-ST25 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details