Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/86W1814N

Description
M83723 14C 14#16 STK PLUG
Request a Quote Datasheet
Description
M83723 14C 14#16 STK PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 14C 14#16 STK PLUG

M83723 14C 14#16 STK PLUG

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/86W1814N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/86W1814N
MIL Spec Connector - MIL-DTL-83723 III M83723/86W1814N
STD PLUG, SOCKET, 83723 SIII THREADED

STD PLUG, SOCKET, 83723 SIII THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
M83723/86W1814N
MIL Spec Connector - MIL-DTL-26482 I M83723/86W1814N
M83723 14C 14#16 STK PLUG

M83723 14C 14#16 STK PLUG

Buy Now
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric - 80P7141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
80P7141
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric 80P7141
CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/86W1814N M83723/86W1814N 80P7141
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589065-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-11152-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details