Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/85R1006N

Description
JAM NUT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
JAM NUT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/85R1006N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/85R1006N
Connectors Mil-Qualified, Circular Body, All M83723/85R1006N
JAM NUT RECEPT, PIN, 83723 SIII THREADED

JAM NUT RECEPT, PIN, 83723 SIII THREADED

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/85R1006N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/85R1006N
MIL Spec Connector - MIL-DTL-83723 III M83723/85R1006N
JAM NUT RECEPT, PIN, 83723 SIII THREADED

JAM NUT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric - 80P7075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric
80P7075
Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric 80P7075
CIRCULAR CONN, RCPT, 10-6, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/85R1006N M83723/85R1006N 80P7075
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 10-6, Jam Nut; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers