Aero-Electric Connector, Inc.
M83723 2C 2#16 Pin Recp Aero Electric
M83723/85G1020N-LC
Description
M83723 2C 2#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 2C 2#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
M83723 2C 2#16 Pin Recp Aero Electric
32AH5720
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric M83723/85G1020N-LC |
32AH5720 |
|
Product Name
|
|
M83723 2C 2#16 Pin Recp Aero Electric |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details