Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/84R0898N

Description
JAM NUT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet
Description
JAM NUT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/84R0898N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/84R0898N
MIL Spec Connector - MIL-DTL-83723 III M83723/84R0898N
JAM NUT RECEPT, SOCKET, 83723 SIII THREA

JAM NUT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric - 80P7043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric
80P7043
Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric 80P7043
CIRCULAR CONN, RCPT, 8-98, JAM NUT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 8-98, JAM NUT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/84R0898N 80P7043
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 8-98, Jam Nut; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details