Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/83W2457N

Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/83W2457N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/83W2457N
MIL Spec Connector - MIL-DTL-83723 III M83723/83W2457N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/83W2457N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/83W2457N
Connectors Mil-Qualified, Circular Body, All M83723/83W2457N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric - 80P7040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric
80P7040
Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric 80P7040
CIRCULAR CONN, RCPT, 24-57, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-57, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/83W2457N M83723/83W2457N 80P7040
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details