Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/83W1203N

Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/83W1203N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/83W1203N
MIL Spec Connector - MIL-DTL-83723 III M83723/83W1203N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 lll
M83723/83W1203N
MIL Spec Connector - MIL-DTL-83723 lll M83723/83W1203N
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/83W1203N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/83W1203N
Connectors Mil-Qualified, Circular Body, All M83723/83W1203N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric - 80P7020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric
80P7020
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric 80P7020
CIRCULAR CONN, RCPT, 12-3, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-3, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/83W1203N M83723/83W1203N M83723/83W1203N 80P7020
Product Name MIL Spec Connector - MIL-DTL-83723 III MIL Spec Connector - MIL-DTL-83723 lll Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details