Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/83W1020N

Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/83W1020N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/83W1020N
Connectors Mil-Qualified, Circular Body, All M83723/83W1020N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/83W1020N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/83W1020N
MIL Spec Connector - MIL-DTL-83723 III M83723/83W1020N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric - 80P7019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric
80P7019
Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric 80P7019
CIRCULAR CONN, RCPT, 10-20, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-20, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/83W1020N M83723/83W1020N 80P7019
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 10-20, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details