Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/83W1006N

Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/83W1006N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/83W1006N
MIL Spec Connector - MIL-DTL-83723 III M83723/83W1006N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/83W1006N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/83W1006N
Connectors Mil-Qualified, Circular Body, All M83723/83W1006N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric - 80P7018 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric
80P7018
Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric 80P7018
CIRCULAR CONN, RCPT, 10-6, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/83W1006N M83723/83W1006N 80P7018
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 10-6, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details