Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/83R2028N

Description
M83723 28C MIXED PIN RECP
Request a Quote Datasheet
Description
M83723 28C MIXED PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 28C MIXED PIN RECP

M83723 28C MIXED PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/83R2028N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/83R2028N
MIL Spec Connector - MIL-DTL-83723 III M83723/83R2028N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 20-28, Wall Mount; Military Specification Aero Electric - 80P7005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-28, Wall Mount; Military Specification Aero Electric
80P7005
Circular Conn, Rcpt, 20-28, Wall Mount; Military Specification Aero Electric 80P7005
CIRCULAR CONN, RCPT, 20-28, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-28, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/83R2028N M83723/83R2028N 80P7005
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 20-28, Wall Mount; Military Specification Aero Electric
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details