Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/83R2016N

Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet
Description
WALL MT RECEPT, PIN, 83723 SIII THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/83R2016N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/83R2016N
MIL Spec Connector - MIL-DTL-83723 III M83723/83R2016N
WALL MT RECEPT, PIN, 83723 SIII THREADED

WALL MT RECEPT, PIN, 83723 SIII THREADED

Buy Now
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric - 80P7003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
80P7003
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric 80P7003
CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/83R2016N 80P7003
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers