Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/82W1203N

Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet
Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/82W1203N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/82W1203N
Connectors Mil-Qualified, Circular Body, All M83723/82W1203N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/82W1203N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/82W1203N
MIL Spec Connector - MIL-DTL-83723 III M83723/82W1203N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric - 80P6965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric
80P6965
Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric 80P6965
CIRCULAR CONN, RCPT, 12-3, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 12-3, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/82W1203N M83723/82W1203N 80P6965
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 12-3, Wall Mount; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details