Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/82R2457N

Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet
Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/82R2457N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/82R2457N
MIL Spec Connector - MIL-DTL-83723 III M83723/82R2457N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/82R2457N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/82R2457N
Connectors Mil-Qualified, Circular Body, All M83723/82R2457N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric - 80P6957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric
80P6957
Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric 80P6957
CIRCULAR CONN, RCPT, 24-57, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 24-57, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/82R2457N M83723/82R2457N 80P6957
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Rcpt, 24-57, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4917-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details