Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/82R2016N

Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet
Description
WALL MT RECEPT, SOCKET, 83723 SIII THREA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/82R2016N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/82R2016N
MIL Spec Connector - MIL-DTL-83723 III M83723/82R2016N
WALL MT RECEPT, SOCKET, 83723 SIII THREA

WALL MT RECEPT, SOCKET, 83723 SIII THREA

Buy Now
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric - 80P6947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
80P6947
Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric 80P6947
CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 20-16, WALL MOUNT; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/82R2016N 80P6947
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Rcpt, 20-16, Wall Mount; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details