Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/78R18089

Description
RFI PLUG, PIN, 83723 SIII BAYONET
Request a Quote
Description
RFI PLUG, PIN, 83723 SIII BAYONET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/78R18089 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/78R18089
MIL Spec Connector - MIL-DTL-83723 III M83723/78R18089
RFI PLUG, PIN, 83723 SIII BAYONET

RFI PLUG, PIN, 83723 SIII BAYONET

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/78R18089
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 735614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details