Aero-Electric Connector, Inc.
M83723 4C 4#12 Pin Plug Aero Electric
M83723/78G1404N-LC
Description
M83723 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 4C 4#12 Pin Plug Aero Electric
54AH1069
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric M83723/78G1404N-LC |
54AH1069 |
|
Product Name
|
|
M83723 4C 4#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details