Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/77W2255N

Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote
Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/77W2255N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/77W2255N
Connectors Mil-Qualified, Circular Body, All M83723/77W2255N
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/77W2255N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/77W2255N
MIL Spec Connector - MIL-DTL-83723 III M83723/77W2255N
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number M83723/77W2255N M83723/77W2255N
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052639-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1123889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Tee
View Details