Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/77W22556

Description
M83723 55C 55#20 SKT PLUG
Request a Quote
Description
M83723 55C 55#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M83723 55C 55#20 SKT PLUG

M83723 55C 55#20 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/77W22556 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/77W22556
MIL Spec Connector - MIL-DTL-83723 III M83723/77W22556
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/77W22556 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/77W22556
Connectors Mil-Qualified, Circular Body, All M83723/77W22556
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/77W22556 M83723/77W22556 M83723/77W22556
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
RF Connectors - 1058644-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
6 suppliers
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details