Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/77R10067

Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote
Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/77R10067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/77R10067
MIL Spec Connector - MIL-DTL-83723 III M83723/77R10067
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/77R10067
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
Frequency 3.000 GHz
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coax Connectors - 1057679-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details