Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/77G22127

Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote
Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/77G22127 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/77G22127
Connectors Mil-Qualified, Circular Body, All M83723/77G22127
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/77G22127 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/77G22127
MIL Spec Connector - MIL-DTL-83723 III M83723/77G22127
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors RF and Microwave Connectors
Product Number M83723/77G22127 M83723/77G22127
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Cable Connectors - NC2-MG-T50-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
In-Series Adapters - 1053634-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Coaxial Adapters - 2326511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Right Angle
Frequency 18.000 GHz
View Details