Conesys MIL Spec Connector - MIL-DTL-83723 III M83723/77G08027

Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote
Description
RFI PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/77G08027 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/77G08027
MIL Spec Connector - MIL-DTL-83723 III M83723/77G08027
RFI PLUG, SOCKET, 83723 SIII BAYONET

RFI PLUG, SOCKET, 83723 SIII BAYONET

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF and Microwave Connectors
Product Number M83723/77G08027
Product Name MIL Spec Connector - MIL-DTL-83723 III
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 404 Size 1 Socket - 190003 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adapters - 2469480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Straight
Frequency 3.000 GHz
View Details