Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/76W2457N

Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/76W2457N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/76W2457N
Connectors Mil-Qualified, Circular Body, All M83723/76W2457N
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/76W2457N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/76W2457N
MIL Spec Connector - MIL-DTL-83723 III M83723/76W2457N
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 24-57, Cable; Military Specification Aero Electric - 80P6873 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-57, Cable; Military Specification Aero Electric
80P6873
Circular Conn, Plug, 24-57, Cable; Military Specification Aero Electric 80P6873
CIRCULAR CONN, PLUG, 24-57, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-57, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:57Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/76W2457N M83723/76W2457N 80P6873
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 24-57, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1981/1000-429-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details