Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/76W2232N

Description
M83723 26#20,6#12 PIN PLUG
Request a Quote Datasheet
Description
M83723 26#20,6#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 26#20,6#12 PIN PLUG

M83723 26#20,6#12 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/76W2232N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/76W2232N
MIL Spec Connector - MIL-DTL-83723 III M83723/76W2232N
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 22-32, Cable; Military Specification Aero Electric - 80P6870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-32, Cable; Military Specification Aero Electric
80P6870
Circular Conn, Plug, 22-32, Cable; Military Specification Aero Electric 80P6870
CIRCULAR CONN, PLUG, 22-32, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-32, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/76W2232N M83723/76W2232N 80P6870
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 22-32, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BiLobe® Connectors - Standards -Type Single Row - A55100-009 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details