Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/76W1415N

Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/76W1415N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/76W1415N
Connectors Mil-Qualified, Circular Body, All M83723/76W1415N
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/76W1415N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/76W1415N
MIL Spec Connector - MIL-DTL-83723 III M83723/76W1415N
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 14-15, Cable; Military Specification Aero Electric - 80P6858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14-15, Cable; Military Specification Aero Electric
80P6858
Circular Conn, Plug, 14-15, Cable; Military Specification Aero Electric 80P6858
CIRCULAR CONN, PLUG, 14-15, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14-15, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/76W1415N M83723/76W1415N 80P6858
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 14-15, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
Gender Female / Jack
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details