Aero-Electric Connector, Inc.
M83723 5C 5#20 Pin Plug Aero Electric
M83723/76R10056-LC
Description
M83723 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 5C 5#20 Pin Plug Aero Electric
32AH4657
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric M83723/76R10056-LC |
32AH4657 |
|
Product Name
|
|
M83723 5C 5#20 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details