Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/76R0803N

Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, PIN, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/76R0803N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/76R0803N
MIL Spec Connector - MIL-DTL-83723 III M83723/76R0803N
STD PLUG, PIN, 83723 SIII BAYONET

STD PLUG, PIN, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric - 80P6828 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
80P6828
Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric 80P6828
CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONN, PLUG, 8-3, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M83723/76R0803N 80P6828
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 8-3, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details