Aero-Electric Connector, Inc.
M83723 4C 4#12 Pin Plug Aero Electric
M83723/76A1404N-LC
Description
M83723 4C 4#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
M83723 4C 4#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
M83723 4C 4#12 Pin Plug Aero Electric
32AH4612
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric M83723/76A1404N-LC |
32AH4612 |
|
Product Name
|
|
M83723 4C 4#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers