Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All M83723/75R2041N

Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - M83723/75R2041N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/75R2041N
Connectors Mil-Qualified, Circular Body, All M83723/75R2041N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
M83723 41C 41#20 SKT PLUG

M83723 41C 41#20 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/75R2041N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/75R2041N
MIL Spec Connector - MIL-DTL-83723 III M83723/75R2041N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 20-41, Cable; Military Specification Aero Electric - 98Y5352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-41, Cable; Military Specification Aero Electric
98Y5352
Circular Conn, Plug, 20-41, Cable; Military Specification Aero Electric 98Y5352
CIRCULAR CONN, PLUG, 20-41, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-41, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/75R2041N Conesys Aero-Electric M83723/75R2041N M83723/75R2041N 98Y5352
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 20-41, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers