Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/75R2016N

Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet
Description
STD PLUG, SOCKET, 83723 SIII BAYONET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-83723 III - M83723/75R2016N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/75R2016N
MIL Spec Connector - MIL-DTL-83723 III M83723/75R2016N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Connectors Mil-Qualified, Circular Body, All - M83723/75R2016N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
M83723/75R2016N
Connectors Mil-Qualified, Circular Body, All M83723/75R2016N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric - 44X4545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric
44X4545
Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric 44X4545
CIRCULAR CONN, PLUG, 20-16, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-16, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M83723/75R2016N M83723/75R2016N 44X4545
Product Name MIL Spec Connector - MIL-DTL-83723 III Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 20-16, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589059-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
PC Pin, Single Post Connectors - 36-11150-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details