Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-83723 III M83723/75R1814N

Description
M83723 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
M83723 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M83723 14C 14#16 SKT PLUG

M83723 14C 14#16 SKT PLUG

Buy Now
MIL Spec Connector - MIL-DTL-83723 III - M83723/75R1814N - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-83723 III
M83723/75R1814N
MIL Spec Connector - MIL-DTL-83723 III M83723/75R1814N
STD PLUG, SOCKET, 83723 SIII BAYONET

STD PLUG, SOCKET, 83723 SIII BAYONET

Buy Now
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric - 80P6791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
80P6791
Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric 80P6791
CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DT L-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-14, CABLE; Military Specification:MIL-DTL-83723 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric M83723/75R1814N M83723/75R1814N 80P6791
Product Name MIL Spec Connector - MIL-DTL-83723 III Circular Conn, Plug, 18-14, Cable; Military Specification Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - ECG.2B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers